Banner Engineering Corp. Panel Indicators, Pilot Lights M18GRYNQ

Description
LED PNL IND GRN/RED/YLW 16.50MM
Request a Quote Datasheet
Description
LED PNL IND GRN/RED/YLW 16.50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2170-M18GRYNQ-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2170-M18GRYNQ-ND
Panel Indicators, Pilot Lights 2170-M18GRYNQ-ND
LED PNL IND GRN/RED/YLW 16.50MM

LED PNL IND GRN/RED/YLW 16.50MM

Buy Now Datasheet
Programmable Indicator Light; Module Lens Colour Banner Engineering - 78K8522 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Indicator Light; Module Lens Colour Banner Engineering
78K8522
Programmable Indicator Light; Module Lens Colour Banner Engineering 78K8522
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:16.5mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:16.5mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Pilot Light - 3148095 - Radwell International
Willingboro, NJ, United States
Pilot Light
3148095
Pilot Light 3148095
INDICATOR, EZ-LIGHT, STEADY, 30VDC, IP67, 16.5MM DIA.. FREE 2 YEAR RADWELL WARRANTY

INDICATOR, EZ-LIGHT, STEADY, 30VDC, IP67, 16.5MM DIA.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2170-M18GRYNQ-ND 78K8522 3148095
Product Name Panel Indicators, Pilot Lights Programmable Indicator Light; Module Lens Colour Banner Engineering Pilot Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301082 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR7L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Pilot Light - 365280 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details