Banner Engineering Corp. Base Mount Indicator Lights K50L Audible EZ-LIGHT

Description
Overview DC-operated indicators with steady or pulsed sound indication Rugged, cost-effective and easy-to-install indicators - also available in K80 housing style - with steady or pulsed sound indication Two decibel levels with steady or pulsed tone Illuminated dome provides a big, easy-to-see green, red or yellow job light Compact devices are completely self-contained - no controller needed Choose NPN or PNP input, depending on model Immune to EMI and RFI interference 18 to 30V dc operation
Datasheet
Description
Overview DC-operated indicators with steady or pulsed sound indication Rugged, cost-effective and easy-to-install indicators - also available in K80 housing style - with steady or pulsed sound indication Two decibel levels with steady or pulsed tone Illuminated dome provides a big, easy-to-see green, red or yellow job light Compact devices are completely self-contained - no controller needed Choose NPN or PNP input, depending on model Immune to EMI and RFI interference 18 to 30V dc operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Mount Indicator Lights - K50L Audible EZ-LIGHT - Banner Engineering Corp.
Minneapolis, MN, USA
Base Mount Indicator Lights
K50L Audible EZ-LIGHT
Base Mount Indicator Lights K50L Audible EZ-LIGHT
Overview DC-operated indicators with steady or pulsed sound indication Rugged, cost-effective and easy-to-install indicators - also available in K80 housing style - with steady or pulsed sound indication Two decibel levels with steady or pulsed tone Illuminated dome provides a big, easy-to-see green, red or yellow job light Compact devices are completely self-contained - no controller needed Choose NPN or PNP input, depending on model Immune to EMI and RFI interference 18 to 30V dc operation

Overview


DC-operated indicators with steady or pulsed sound indication



  • Rugged, cost-effective and easy-to-install indicators - also available in K80 housing style - with steady or pulsed sound indication
  • Two decibel levels with steady or pulsed tone
  • Illuminated dome provides a big, easy-to-see green, red or yellow job light
  • Compact devices are completely self-contained - no controller needed
  • Choose NPN or PNP input, depending on model
  • Immune to EMI and RFI interference
  • 18 to 30V dc operation
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Pilot Lights and Indicator Lights
Product Number K50L Audible EZ-LIGHT
Product Name Base Mount Indicator Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3SL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Surface
View Details
N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicators - LB02KW01-12-JF - NKK Switches
Specs
Lamp Type Incandescent Lamps
LED Color Green
Voltage type AC AC
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details