Overview
These 18 mm general purpose indicator lights are extremely bright and can be easily viewed in areas with high levels of ambient light, including direct sunlight.
One-color dc-operated LED indicators with:
M12 Euro connector models available for plug and play indication
Wide 9 to 30 V dc operating range allows for use in battery powered mobile applications
IP69K rated to withstand harsh wash-down environments
Wide operating range of -40 °C to +60 °C (-40 °F to +140 °F)
May also be used in task lighting or vision lighting applications
Overview
These 18 mm general purpose indicator lights are extremely bright and can be easily viewed in areas with high levels of ambient light, including direct sunlight.
- One-color dc-operated LED indicators with:
- M12 Euro connector models available for plug and play indication
- Wide 9 to 30 V dc operating range allows for use in battery powered mobile applications
- IP69K rated to withstand harsh wash-down environments
- Wide operating range of -40 °C to +60 °C (-40 °F to +140 °F)
- May also be used in task lighting or vision lighting applications