Banner Engineering Corp. Light Module, Flashing/steady, Yel, 70Mm; Module Lens Colour Banner Engineering SG-TL70-YC

Description
LIGHT MODULE, FLASHING/STEADY, YEL, 70MM; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
LIGHT MODULE, FLASHING/STEADY, YEL, 70MM; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Module, Flashing/steady, Yel, 70Mm; Module Lens Colour Banner Engineering - 80AC5130 - Newark, An Avnet Company
Chicago, IL, United States
Light Module, Flashing/steady, Yel, 70Mm; Module Lens Colour Banner Engineering
80AC5130
Light Module, Flashing/steady, Yel, 70Mm; Module Lens Colour Banner Engineering 80AC5130
LIGHT MODULE, FLASHING/STEADY, YEL, 70MM; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

LIGHT MODULE, FLASHING/STEADY, YEL, 70MM; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80AC5130
Product Name Light Module, Flashing/steady, Yel, 70Mm; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - HB01KW01-5C-CB - NKK Switches
Specs
LED Color Red
Rated Voltage 1.95 volts
Rated Current 0.0300 amps
View Details
4 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details