Banner Engineering Corp. Programmable Indicator Light; Module Lens Colour Banner Engineering T18GRYNQ

Description
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Indicator Light; Module Lens Colour Banner Engineering - 56K8210 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Indicator Light; Module Lens Colour Banner Engineering
56K8210
Programmable Indicator Light; Module Lens Colour Banner Engineering 56K8210
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 56K8210
Product Name Programmable Indicator Light; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Pilot Light - 355650 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details