Banner Engineering Corp. Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering TL15R4Q

Description
VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Datasheet
Description
VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering - 32AK8083 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering
32AK8083
Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering 32AK8083
VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32AK8083
Product Name Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Pilot Light - 938869 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
View Details