Banner Engineering Corp. Signal Indicator, Multicolour, M12 Conn; Module Lens Colour Banner Engineering K90PLRGB7Q

Description
SIGNAL INDICATOR, MULTICOLOUR, M12 CONN; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL INDICATOR, MULTICOLOUR, M12 CONN; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Indicator, Multicolour, M12 Conn; Module Lens Colour Banner Engineering - 31AJ4331 - Newark, An Avnet Company
Chicago, IL, United States
Signal Indicator, Multicolour, M12 Conn; Module Lens Colour Banner Engineering
31AJ4331
Signal Indicator, Multicolour, M12 Conn; Module Lens Colour Banner Engineering 31AJ4331
SIGNAL INDICATOR, MULTICOLOUR, M12 CONN; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes

SIGNAL INDICATOR, MULTICOLOUR, M12 CONN; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 31AJ4331
Product Name Signal Indicator, Multicolour, M12 Conn; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Pilot Light - 12242 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details