Banner Engineering Corp. Panel Indicators, Pilot Lights T30GRY2PQ

Description
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 50mA Quick Connect
Request a Quote Datasheet
Description
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 50mA Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2170-T30GRY2PQ-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2170-T30GRY2PQ-ND
Panel Indicators, Pilot Lights 2170-T30GRY2PQ-ND
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 50mA Quick Connect

LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 50mA Quick Connect

Buy Now Datasheet
Indicator; Photoelectric; Infrared LED;10 to 30 VDC; LED; Barrel; PVC - 70167318 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Photoelectric; Infrared LED;10 to 30 VDC; LED; Barrel; PVC
70167318
Indicator; Photoelectric; Infrared LED;10 to 30 VDC; LED; Barrel; PVC 70167318
Features: T-Style Thermoplastic Housing with 30 mm Threaded Lens Mount Multi-Color and/or Flashing Frequencies Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • T-Style Thermoplastic Housing with 30 mm Threaded Lens Mount
  • Multi-Color and/or Flashing Frequencies
  • Up to Three Colors in One Housing
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • 10-30 VDC Supply Voltage and PNP Input
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site
Programmable Indicator Light; Module Lens Colour Banner Engineering - 26K9307 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Indicator Light; Module Lens Colour Banner Engineering
26K9307
Programmable Indicator Light; Module Lens Colour Banner Engineering 26K9307
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2170-T30GRY2PQ-ND 70167318 26K9307
Product Name Panel Indicators, Pilot Lights Indicator; Photoelectric; Infrared LED;10 to 30 VDC; LED; Barrel; PVC Programmable Indicator Light; Module Lens Colour Banner Engineering
Lamp Type LED Lamps LED Lamps
LED Color Red; Yellow; Green
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Pilot Light - 939449 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Yellow
Rated Voltage 250 volts
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details