Banner Engineering Corp. INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 4 COLOR, RED, GREEN, YELLOW K50LGRYB4PQ

Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions
Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Suppliers

Company
Product
Description
Supplier Links
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 4 COLOR, RED, GREEN, YELLOW - 70167592 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 4 COLOR, RED, GREEN, YELLOW
70167592
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 4 COLOR, RED, GREEN, YELLOW 70167592
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base
  • Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site
Indicator/Display - 6901726 - Radwell International
Willingboro, NJ, United States
Indicator/Display
6901726
Indicator/Display 6901726
K50 SERIES EZ-LIGHT: 4-COLOR MULTI-FUNCTION INDICATOR LIGHT, VOLTAGE: 18-30 VDC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN/RED/YELLOW/BLU E, M12 QUICK DISCONNECT, (77312). FREE 2 YEAR RADWELL WARRANTY

K50 SERIES EZ-LIGHT: 4-COLOR MULTI-FUNCTION INDICATOR LIGHT, VOLTAGE: 18-30 VDC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN/RED/YELLOW/BLUE, M12 QUICK DISCONNECT, (77312). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70167592 6901726
Product Name INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 4 COLOR, RED, GREEN, YELLOW Indicator/Display
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4267-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1329117 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details