Banner Engineering Corp. T-Style Mount Indicator Lights T18 General Purpose EZ-LIGHT

Description
Overview DC-operated general-purpose indicators in 18 mm T-style thermoplastic polyester housing Rugged, cost-effective and easy-to-install indicators Easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no controller needed Displays up to three colors Immune to EMI and RFI interference
Datasheet
Description
Overview DC-operated general-purpose indicators in 18 mm T-style thermoplastic polyester housing Rugged, cost-effective and easy-to-install indicators Easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no controller needed Displays up to three colors Immune to EMI and RFI interference
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-Style Mount Indicator Lights - T18 General Purpose EZ-LIGHT - Banner Engineering Corp.
Minneapolis, MN, USA
T-Style Mount Indicator Lights
T18 General Purpose EZ-LIGHT
T-Style Mount Indicator Lights T18 General Purpose EZ-LIGHT
Overview DC-operated general-purpose indicators in 18 mm T-style thermoplastic polyester housing Rugged, cost-effective and easy-to-install indicators Easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no controller needed Displays up to three colors Immune to EMI and RFI interference

Overview


DC-operated general-purpose indicators in 18 mm T-style thermoplastic polyester housing



  • Rugged, cost-effective and easy-to-install indicators
  • Easy-to-see operator guidance and indication of equipment status
  • Compact devices are completely self-contained - no controller needed
  • Displays up to three colors
  • Immune to EMI and RFI interference
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Pilot Lights and Indicator Lights
Product Number T18 General Purpose EZ-LIGHT
Product Name T-Style Mount Indicator Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Pilot Light - 10289772 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers