Banner Engineering Corp. Pilot Light K50APTGRCQ

Description
24983 - K50 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR, TOUCH LIGHT OVERRIDES JOB LIGHT, VOLTAGE: 12-30V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: GREEN RED, EURO-STYLE QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
24983 - K50 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR, TOUCH LIGHT OVERRIDES JOB LIGHT, VOLTAGE: 12-30V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: GREEN RED, EURO-STYLE QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pilot Light - 37418554 - Radwell International
Willingboro, NJ, United States
Pilot Light
37418554
Pilot Light 37418554
24983 - K50 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR, TOUCH LIGHT OVERRIDES JOB LIGHT, VOLTAGE: 12-30V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: GREEN RED, EURO-STYLE QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

24983 - K50 SERIES EZ-LIGHT: 2-COLOR TOUCH SENSOR, TOUCH LIGHT OVERRIDES JOB LIGHT, VOLTAGE: 12-30V DC, HOUSING: POLYCARBONATE, IP67 IP69K, INPUT: PNP (NO), COLORS: GREEN RED, EURO-STYLE QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 37418554
Product Name Pilot Light
LED Color Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104569 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5 mm (0.1969 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Pilot Light - 103534774 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Green
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details