Banner Engineering Corp. Visual Signal Indicator, 24Vdc, Yellow; Module Lens Colour Banner Engineering TL15Y1Q

Description
VISUAL SIGNAL INDICATOR, 24VDC, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Description
VISUAL SIGNAL INDICATOR, 24VDC, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Datasheet
Datasheet Summary
Powered by GS/AI

The Visual Signal Indicator, part number 32AK8085, is a yellow, modular, single-color indicator designed for 24V DC operation. It features a compact 15 mm diameter lens and can be utilized as a standalone device or connected in-line with other devices to enhance visual signaling. The indicator is constructed with a rugged over-molded design that meets IP65, IP67, and IP68 ratings, ensuring protection against dust and water ingress. This model operates with a supply voltage of 24V DC (±10%) and has a maximum current draw of 40 mA. It is equipped with specific pins that activate the LED when signaled, and it supports both PNP and NPN wiring configurations. The indicator is capable of withstanding a wide temperature range from -40 °C to +50 °C (-40 °F to +122 °F) during operation, making it suitable for various industrial environments. The device also includes protection against reverse polarity and transient voltages, enhancing its reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The Visual Signal Indicator, part number 32AK8085, is a yellow, modular, single-color indicator designed for 24V DC operation. It features a compact 15 mm diameter lens and can be utilized as a standalone device or connected in-line with other devices to enhance visual signaling. The indicator is constructed with a rugged over-molded design that meets IP65, IP67, and IP68 ratings, ensuring protection against dust and water ingress. This model operates with a supply voltage of 24V DC (±10%) and has a maximum current draw of 40 mA. It is equipped with specific pins that activate the LED when signaled, and it supports both PNP and NPN wiring configurations. The indicator is capable of withstanding a wide temperature range from -40 °C to +50 °C (-40 °F to +122 °F) during operation, making it suitable for various industrial environments. The device also includes protection against reverse polarity and transient voltages, enhancing its reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 24Vdc, Yellow; Module Lens Colour Banner Engineering - 32AK8085 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 24Vdc, Yellow; Module Lens Colour Banner Engineering
32AK8085
Visual Signal Indicator, 24Vdc, Yellow; Module Lens Colour Banner Engineering 32AK8085
VISUAL SIGNAL INDICATOR, 24VDC, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

VISUAL SIGNAL INDICATOR, 24VDC, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32AK8085
Product Name Visual Signal Indicator, 24Vdc, Yellow; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Pilot Light - 365260 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color White
View Details
R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details