LED Panel Indicator Green Diffused 10V ~ 30V 25mA Wire Leads
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 2170-S22LGXXP-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Wire Leads |