Banner Engineering Corp. INDICATOR; MULTI COLOR; LIGHT;GREEN, RED, YELLOW; 8MM HOUSING; 4 PIN EURO PIGTAI T18GRYPQ

Description
Features: T-Style Thermoplastic Housing with 18 mm Threaded Lens Mount Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions
Description
Features: T-Style Thermoplastic Housing with 18 mm Threaded Lens Mount Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Suppliers

Company
Product
Description
Supplier Links
INDICATOR; MULTI COLOR; LIGHT;GREEN, RED, YELLOW; 8MM HOUSING; 4 PIN EURO PIGTAI - 70167574 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR; MULTI COLOR; LIGHT;GREEN, RED, YELLOW; 8MM HOUSING; 4 PIN EURO PIGTAI
70167574
INDICATOR; MULTI COLOR; LIGHT;GREEN, RED, YELLOW; 8MM HOUSING; 4 PIN EURO PIGTAI 70167574
Features: T-Style Thermoplastic Housing with 18 mm Threaded Lens Mount Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • T-Style Thermoplastic Housing with 18 mm Threaded Lens Mount
  • Up to Three Colors in One Housing
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • 10-30 VDC Supply Voltage and PNP Input
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site
Programmable Indicator Light; Module Lens Colour Banner Engineering - 26K9306 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Indicator Light; Module Lens Colour Banner Engineering
26K9306
Programmable Indicator Light; Module Lens Colour Banner Engineering 26K9306
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70167574 26K9306
Product Name INDICATOR; MULTI COLOR; LIGHT;GREEN, RED, YELLOW; 8MM HOUSING; 4 PIN EURO PIGTAI Programmable Indicator Light; Module Lens Colour Banner Engineering
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Pilot Light - 140-LW400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 400 volts
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details