Banner Engineering Corp. Indicator/Display K30LGRYPQ

Description
QUICK-DISCONNECT CONNECTOR, K30 SERIES, EZ-LIGHT: 3-COLOR GEN, 10-30 VDC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN RED YELLOW, EURO-STYLE, (78925). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
QUICK-DISCONNECT CONNECTOR, K30 SERIES, EZ-LIGHT: 3-COLOR GEN, 10-30 VDC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN RED YELLOW, EURO-STYLE, (78925). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 6901810 - Radwell International
Willingboro, NJ, United States
Indicator/Display
6901810
Indicator/Display 6901810
QUICK-DISCONNECT CONNECTOR, K30 SERIES, EZ-LIGHT: 3-COLOR GEN, 10-30 VDC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN RED YELLOW, EURO-STYLE, (78925). FREE 2 YEAR RADWELL WARRANTY

QUICK-DISCONNECT CONNECTOR, K30 SERIES, EZ-LIGHT: 3-COLOR GEN, 10-30 VDC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN RED YELLOW, EURO-STYLE, (78925). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Indicator Led Panel 30Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering - 89M4775 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 30Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering
89M4775
Indicator Led Panel 30Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering 89M4775
INDICATOR LED PANEL 30MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:30mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes

INDICATOR LED PANEL 30MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:30mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
INDICATOR; MULTI COLOR; 30MM DOME; LIGHT; GREEN, RED, YELLOW; 4 PIN EURO PIGTAIL - 70167576 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR; MULTI COLOR; 30MM DOME; LIGHT; GREEN, RED, YELLOW; 4 PIN EURO PIGTAIL
70167576
INDICATOR; MULTI COLOR; 30MM DOME; LIGHT; GREEN, RED, YELLOW; 4 PIN EURO PIGTAIL 70167576
Features: 30 mm Dome-Shaped Thermoplastic Housing with 22.5 mm Threaded Mounting Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • 30 mm Dome-Shaped Thermoplastic Housing with 22.5 mm Threaded Mounting
  • Up to Three Colors in One Housing
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • 10-30 VDC Supply Voltage and PNP Input
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6901810 89M4775 70167576
Product Name Indicator/Display Indicator Led Panel 30Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering INDICATOR; MULTI COLOR; 30MM DOME; LIGHT; GREEN, RED, YELLOW; 4 PIN EURO PIGTAIL
LED Color Red; Yellow; Green Multicolor
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246409 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Pilot Light - 956281 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
Rated Voltage 24 volts
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details