Banner Engineering Corp. Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering TL15R2Q

Description
VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Datasheet
Description
VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering - 32AK8082 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering
32AK8082
Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering 32AK8082
VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32AK8082
Product Name Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1223017 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Green, Red, Yellow
Terminal Type Wire Leads; Lead wires
View Details
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
MSL MicroStat Status Indicators - MSL2-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Blue; Blue, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
Indicator - UB06KW015C-JB - NKK Switches
Specs
LED Color Red
Rated Voltage 1.85 volts
Rated Current 0.0300 amps
View Details
3 suppliers