Banner Engineering Corp. Panel Indicators, Pilot Lights T30GRYPQ

Description
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 40mA Quick Connect
Request a Quote Datasheet
Description
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 40mA Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2170-T30GRYPQ-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2170-T30GRYPQ-ND
Panel Indicators, Pilot Lights 2170-T30GRYPQ-ND
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 40mA Quick Connect

LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 40mA Quick Connect

Buy Now Datasheet
Programmable Indicator Light; Module Lens Colour Banner Engineering - 78K9909 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Indicator Light; Module Lens Colour Banner Engineering
78K9909
Programmable Indicator Light; Module Lens Colour Banner Engineering 78K9909
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
INDICATOR; MULTI COLOR; GREEN, RED, YELLOW; 4 PIN EURO PIGTAIL; 10-30VDC; PNP - 70167584 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR; MULTI COLOR; GREEN, RED, YELLOW; 4 PIN EURO PIGTAIL; 10-30VDC; PNP
70167584
INDICATOR; MULTI COLOR; GREEN, RED, YELLOW; 4 PIN EURO PIGTAIL; 10-30VDC; PNP 70167584
Features: T-Style Thermoplastic Housing with 30 mm Threaded Lens Mount Multi-Color and/or Flashing Frequencies Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • T-Style Thermoplastic Housing with 30 mm Threaded Lens Mount
  • Multi-Color and/or Flashing Frequencies
  • Up to Three Colors in One Housing
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • 10-30 VDC Supply Voltage and PNP Input
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2170-T30GRYPQ-ND 78K9909 70167584
Product Name Panel Indicators, Pilot Lights Programmable Indicator Light; Module Lens Colour Banner Engineering INDICATOR; MULTI COLOR; GREEN, RED, YELLOW; 4 PIN EURO PIGTAIL; 10-30VDC; PNP
Lamp Type LED Lamps LED Lamps
LED Color Red; Yellow; Green Multicolor
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Pilot Light - 10315577 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details