The Visual Signal Indicator, part number 32AK8079, is a green, modular, 15 mm diameter indicator designed for 24 V DC operation. It features a rugged over-molded design that meets IP65, IP67, and IP68 ratings, making it suitable for various environmental conditions. The indicator can be used as a standalone device or connected in-line with other devices to enhance visual signaling. It operates with a maximum current of 40 mA and is protected against reverse polarity and transient voltages. The indicator is compatible with PNP or NPN wiring configurations and has a 5-pin M12 quick disconnect for easy installation. Its operating temperature range is from -40 °C to +50 °C, ensuring reliable performance in diverse applications.
VISUAL SIGNAL INDICATOR, 24VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 32AK8079 |
| Product Name | Visual Signal Indicator, 24Vdc, Green; Module Lens Colour Banner Engineering |