Banner Engineering Corp. INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 5 COLOR, RED, GREEN, YELLOW K50LGRYBWP

Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions
Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Suppliers

Company
Product
Description
Supplier Links
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 5 COLOR, RED, GREEN, YELLOW - 70167593 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 5 COLOR, RED, GREEN, YELLOW
70167593
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 5 COLOR, RED, GREEN, YELLOW 70167593
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base
  • Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70167593
Product Name INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 5 COLOR, RED, GREEN, YELLOW
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
18 mm Indicator Indicator 800L P-L - 800L-18L20B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details