Banner Engineering Corp. Indicator, Led Panel 16.3Mm Green/red, 30V; Module Lens Colour Banner Engineering T8LGRXNQP

Description
INDICATOR, LED PANEL 16.3MM GREEN/RED, 30V; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:16.3mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL 16.3MM GREEN/RED, 30V; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:16.3mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel 16.3Mm Green/red, 30V; Module Lens Colour Banner Engineering - 51M6670 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel 16.3Mm Green/red, 30V; Module Lens Colour Banner Engineering
51M6670
Indicator, Led Panel 16.3Mm Green/red, 30V; Module Lens Colour Banner Engineering 51M6670
INDICATOR, LED PANEL 16.3MM GREEN/RED, 30V; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:16.3mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

INDICATOR, LED PANEL 16.3MM GREEN/RED, 30V; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:16.3mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 51M6670
Product Name Indicator, Led Panel 16.3Mm Green/red, 30V; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-0035.9678.6666-ND - DigiKey
Specs
LED Color Yellow; Green; Green (x 4), Yellow (x 4)
Rated Current 0.0300 amps
View Details
R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Surface
View Details
Panel Indicators, Pilot Lights - KB01KW01-12-FF-ND - DigiKey
Specs
Lamp Type Incandescent Lamps
LED Color Green
Voltage type AC AC
View Details
2 suppliers