Banner Engineering Corp. Indicator/Display SG-TL70-B

Description
STACK LIGHT, LIGHT MODULE, COLOR: BLUE, VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP65, STEADY ON/FLASHING, BLACK HOUSING, (92214). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
STACK LIGHT, LIGHT MODULE, COLOR: BLUE, VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP65, STEADY ON/FLASHING, BLACK HOUSING, (92214). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 50166243 - Radwell International
Willingboro, NJ, United States
Indicator/Display
50166243
Indicator/Display 50166243
STACK LIGHT, LIGHT MODULE, COLOR: BLUE, VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP65, STEADY ON/FLASHING, BLACK HOUSING, (92214). FREE 2 YEAR RADWELL WARRANTY

STACK LIGHT, LIGHT MODULE, COLOR: BLUE, VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP65, STEADY ON/FLASHING, BLACK HOUSING, (92214). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Indicator/Display -  - Radwell International
Willingboro, NJ, United States
Indicator/Display
Indicator/Display
BANNER ENGINEERING Controls & Indicators SG-TL70-B

BANNER ENGINEERING Controls & Indicators SG-TL70-B

Supplier's Site
Light Module, Flashing/steady, Blu, 70Mm; Module Lens Colour Banner Engineering - 76Y7413 - Newark, An Avnet Company
Chicago, IL, United States
Light Module, Flashing/steady, Blu, 70Mm; Module Lens Colour Banner Engineering
76Y7413
Light Module, Flashing/steady, Blu, 70Mm; Module Lens Colour Banner Engineering 76Y7413
LIGHT MODULE, FLASHING/STEADY, BLU, 70MM; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

LIGHT MODULE, FLASHING/STEADY, BLU, 70MM; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 50166243 76Y7413
Product Name Indicator/Display Indicator/Display Light Module, Flashing/steady, Blu, 70Mm; Module Lens Colour Banner Engineering
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Pilot Light - 599-PL09DS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details