Banner Engineering Corp. T-Style Mount Indicator Lights T30 Multi-Function EZ-LIGHT

Description
Overview 30 mm T-style thermoplastic polyester housed, DC-operated LED indicators with solid ON or flashing capability Rugged, cost-effective and easy-to-install indicators Displays multiple colors and flashing frequencies: Steady ON, flashing or alternating Compact devices are completely self-contained - no controller needed Choose NPN or PNP input, depending on model Immune to ambient light, EMI and RFI interference 10 to 30V dc operation
Description
Overview 30 mm T-style thermoplastic polyester housed, DC-operated LED indicators with solid ON or flashing capability Rugged, cost-effective and easy-to-install indicators Displays multiple colors and flashing frequencies: Steady ON, flashing or alternating Compact devices are completely self-contained - no controller needed Choose NPN or PNP input, depending on model Immune to ambient light, EMI and RFI interference 10 to 30V dc operation
Datasheet
Datasheet Summary
Powered by GS/AI

The T30 Multi-Function EZ-LIGHT from Banner Engineering Corp. is a DC-operated LED indicator designed for versatile signaling applications. It features a thermoplastic polyester housing and offers multiple color options including red, yellow, and green, with capabilities for solid ON, flashing, or rotating displays depending on the wiring configuration. The device operates within a voltage range of 10 to 30 V DC and has a maximum current draw of 50 mA. It is fully encapsulated and rated IP67, ensuring protection against dust and water ingress. The indicator is equipped with an integral M12 quick-disconnect connector for easy installation. It is important to note that this product is not intended for personnel protection applications due to the lack of self-checking redundant circuitry.

Datasheet Summary
Powered by GS/AI

The T30 Multi-Function EZ-LIGHT from Banner Engineering Corp. is a DC-operated LED indicator designed for versatile signaling applications. It features a thermoplastic polyester housing and offers multiple color options including red, yellow, and green, with capabilities for solid ON, flashing, or rotating displays depending on the wiring configuration. The device operates within a voltage range of 10 to 30 V DC and has a maximum current draw of 50 mA. It is fully encapsulated and rated IP67, ensuring protection against dust and water ingress. The indicator is equipped with an integral M12 quick-disconnect connector for easy installation. It is important to note that this product is not intended for personnel protection applications due to the lack of self-checking redundant circuitry.

Suppliers

Company
Product
Description
Supplier Links
T-Style Mount Indicator Lights - T30 Multi-Function EZ-LIGHT - Banner Engineering Corp.
Minneapolis, MN, USA
T-Style Mount Indicator Lights
T30 Multi-Function EZ-LIGHT
T-Style Mount Indicator Lights T30 Multi-Function EZ-LIGHT
Overview 30 mm T-style thermoplastic polyester housed, DC-operated LED indicators with solid ON or flashing capability Rugged, cost-effective and easy-to-install indicators Displays multiple colors and flashing frequencies: Steady ON, flashing or alternating Compact devices are completely self-contained - no controller needed Choose NPN or PNP input, depending on model Immune to ambient light, EMI and RFI interference 10 to 30V dc operation

Overview


30 mm T-style thermoplastic polyester housed, DC-operated LED indicators with solid ON or flashing capability



  • Rugged, cost-effective and easy-to-install indicators
  • Displays multiple colors and flashing frequencies: Steady ON, flashing or alternating
  • Compact devices are completely self-contained - no controller needed
  • Choose NPN or PNP input, depending on model
  • Immune to ambient light, EMI and RFI interference
  • 10 to 30V dc operation
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Pilot Lights and Indicator Lights
Product Number T30 Multi-Function EZ-LIGHT
Product Name T-Style Mount Indicator Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Pilot Light - 19568288 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details