Banner Engineering Corp. INDICATOR; LIGHT; DAYLIGHT VISISBLE; LED; WHITE; 2M CABLE; PNP; 18-30VDC K50LDXWXP

Description
Features: 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base Intense Levels of Light Output for Outdoor Applications Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 18-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions Sun Shield Available for Enhanced Visibility in Bright Desert Sun
Description
Features: 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base Intense Levels of Light Output for Outdoor Applications Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 18-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions Sun Shield Available for Enhanced Visibility in Bright Desert Sun

Suppliers

Company
Product
Description
Supplier Links
INDICATOR; LIGHT; DAYLIGHT VISISBLE; LED; WHITE; 2M CABLE; PNP; 18-30VDC - 70167615 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR; LIGHT; DAYLIGHT VISISBLE; LED; WHITE; 2M CABLE; PNP; 18-30VDC
70167615
INDICATOR; LIGHT; DAYLIGHT VISISBLE; LED; WHITE; 2M CABLE; PNP; 18-30VDC 70167615
Features: 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base Intense Levels of Light Output for Outdoor Applications Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 18-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions Sun Shield Available for Enhanced Visibility in Bright Desert Sun

Features:

  • 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base
  • Intense Levels of Light Output for Outdoor Applications
  • Up to Three Colors in One Housing
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • 18-30 VDC Supply Voltage and PNP Input
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
  • Sun Shield Available for Enhanced Visibility in Bright Desert Sun
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70167615
Product Name INDICATOR; LIGHT; DAYLIGHT VISISBLE; LED; WHITE; 2M CABLE; PNP; 18-30VDC
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Light 800L P-L - 800L-12L10G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Green
View Details
R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details