Banner Engineering Corp. Pilot Light KITK50LSAAMSRL

Description
13474 - K50 SERIES EZ-LIGHT: 1-COLOR GENERAL PURPOSE INDICATOR; VOLTAGE: 18-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLOR: RED; 4-PIN M12 150 MM (6 IN) PUR PIGTAIL CONNECTOR; KIT; 76900, 77852, 73137, 78029. FREE 2 YEAR RADWELL WARRANTY
Description
13474 - K50 SERIES EZ-LIGHT: 1-COLOR GENERAL PURPOSE INDICATOR; VOLTAGE: 18-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLOR: RED; 4-PIN M12 150 MM (6 IN) PUR PIGTAIL CONNECTOR; KIT; 76900, 77852, 73137, 78029. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pilot Light - 99271011 - Radwell International
Willingboro, NJ, United States
Pilot Light
99271011
Pilot Light 99271011
13474 - K50 SERIES EZ-LIGHT: 1-COLOR GENERAL PURPOSE INDICATOR; VOLTAGE: 18-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLOR: RED; 4-PIN M12 150 MM (6 IN) PUR PIGTAIL CONNECTOR; KIT; 76900, 77852, 73137, 78029. FREE 2 YEAR RADWELL WARRANTY

13474 - K50 SERIES EZ-LIGHT: 1-COLOR GENERAL PURPOSE INDICATOR; VOLTAGE: 18-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: PNP; COLOR: RED; 4-PIN M12 150 MM (6 IN) PUR PIGTAIL CONNECTOR; KIT; 76900, 77852, 73137, 78029. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 99271011
Product Name Pilot Light
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104553 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details