Banner Engineering Corp. Indicator/Display K80LGRYPQ

Description
INDICATOR LIGHT, K80 SERIES, EZ-LIGHT, 3-COLOR, GENERAL PURPOSE INDICATOR, 18-30 VDC, HOUSING POLYCARBONATE, IP67, INPUT PNP, COLORS GREEN/ RED/ YELLOW, EURO-STYLE QUICK-DISCONNECT, 77592. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
INDICATOR LIGHT, K80 SERIES, EZ-LIGHT, 3-COLOR, GENERAL PURPOSE INDICATOR, 18-30 VDC, HOUSING POLYCARBONATE, IP67, INPUT PNP, COLORS GREEN/ RED/ YELLOW, EURO-STYLE QUICK-DISCONNECT, 77592. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 6900411 - Radwell International
Willingboro, NJ, United States
Indicator/Display
6900411
Indicator/Display 6900411
INDICATOR LIGHT, K80 SERIES, EZ-LIGHT, 3-COLOR, GENERAL PURPOSE INDICATOR, 18-30 VDC, HOUSING POLYCARBONATE, IP67, INPUT PNP, COLORS GREEN/ RED/ YELLOW, EURO-STYLE QUICK-DISCONNECT, 77592. FREE 2 YEAR RADWELL WARRANTY

INDICATOR LIGHT, K80 SERIES, EZ-LIGHT, 3-COLOR, GENERAL PURPOSE INDICATOR, 18-30 VDC, HOUSING POLYCARBONATE, IP67, INPUT PNP, COLORS GREEN/ RED/ YELLOW, EURO-STYLE QUICK-DISCONNECT, 77592. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering - 51M5471 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering
51M5471
Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering 51M5471
INDICATOR, LED PANEL GREEN/RED/YELLOW, 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes

INDICATOR, LED PANEL GREEN/RED/YELLOW, 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6900411 51M5471
Product Name Indicator/Display Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering
LED Color Red; Yellow; Green
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Pilot Light - 15846 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details