Banner Engineering Corp. Pilot Light K50APFF100GXDQ

Description
75979 - K50 SERIES EZ-LIGHT: 1-COLOR FIXED-FIELD SENSOR, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67, RANGE: 100 MM, INPUT: PNP (NO), COLORS: GREEN, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Description
75979 - K50 SERIES EZ-LIGHT: 1-COLOR FIXED-FIELD SENSOR, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67, RANGE: 100 MM, INPUT: PNP (NO), COLORS: GREEN, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pilot Light - 6901543 - Radwell International
Willingboro, NJ, United States
Pilot Light
6901543
Pilot Light 6901543
75979 - K50 SERIES EZ-LIGHT: 1-COLOR FIXED-FIELD SENSOR, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67, RANGE: 100 MM, INPUT: PNP (NO), COLORS: GREEN, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

75979 - K50 SERIES EZ-LIGHT: 1-COLOR FIXED-FIELD SENSOR, VOLTAGE: 12-30 V DC, HOUSING: POLYCARBONATE, IP67, RANGE: 100 MM, INPUT: PNP (NO), COLORS: GREEN, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 6901543
Product Name Pilot Light
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104840 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-427-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details