Banner Engineering Corp. Indicator/Display K80LGRAL1YPQ

Description
INDICATOR LIGHT, 18-30 VDC, 40 MA, POLYCARBONATE HOUSING, IP50 NEMA RATING, 80.8 MM DEPTH, PNP INPUT, FLAT HOUSING STYLE, ILLUMINATED, 3 COLOR, 5 PIN CONNECTION, ROHS COMPLIANT, 79484. FREE 2 YEAR RADWELL WARRANTY
Description
INDICATOR LIGHT, 18-30 VDC, 40 MA, POLYCARBONATE HOUSING, IP50 NEMA RATING, 80.8 MM DEPTH, PNP INPUT, FLAT HOUSING STYLE, ILLUMINATED, 3 COLOR, 5 PIN CONNECTION, ROHS COMPLIANT, 79484. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 10860111 - Radwell International
Willingboro, NJ, United States
Indicator/Display
10860111
Indicator/Display 10860111
INDICATOR LIGHT, 18-30 VDC, 40 MA, POLYCARBONATE HOUSING, IP50 NEMA RATING, 80.8 MM DEPTH, PNP INPUT, FLAT HOUSING STYLE, ILLUMINATED, 3 COLOR, 5 PIN CONNECTION, ROHS COMPLIANT, 79484. FREE 2 YEAR RADWELL WARRANTY

INDICATOR LIGHT, 18-30 VDC, 40 MA, POLYCARBONATE HOUSING, IP50 NEMA RATING, 80.8 MM DEPTH, PNP INPUT, FLAT HOUSING STYLE, ILLUMINATED, 3 COLOR, 5 PIN CONNECTION, ROHS COMPLIANT, 79484. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
INDICATOR; AUDIBLE; LOUD; 5 PIN EURO QD; PNP; 18-30VDC - 70167622 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR; AUDIBLE; LOUD; 5 PIN EURO QD; PNP; 18-30VDC
70167622
INDICATOR; AUDIBLE; LOUD; 5 PIN EURO QD; PNP; 18-30VDC 70167622
Features: K80L Thermoplastic Housing for Flat or DIN Mounting Green Red and Yellow Indication Audible Tone Indication; Two Decibel Levels with Steady or Pulsed Tone Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP50 Rated 18-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • K80L Thermoplastic Housing for Flat or DIN Mounting
  • Green Red and Yellow Indication
  • Audible Tone Indication; Two Decibel Levels with Steady or Pulsed Tone
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP50 Rated
  • 18-30 VDC Supply Voltage and PNP Input
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 10860111 70167622
Product Name Indicator/Display INDICATOR; AUDIBLE; LOUD; 5 PIN EURO QD; PNP; 18-30VDC
Rated Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Indication - UB201KW036CF-3JB - Powell Electronics, Inc.
Specs
Lamp Type LED Lamps
View Details
2 suppliers
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details