Banner Engineering Corp. INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 3 COLOR, RED, GREEN, YELLOW K50LGRY2PQ

Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions
Datasheet
Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 3 COLOR, RED, GREEN, YELLOW - 70167590 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 3 COLOR, RED, GREEN, YELLOW
70167590
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 3 COLOR, RED, GREEN, YELLOW 70167590
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base
  • Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site
Programmable Indicator Light; Module Lens Colour Banner Engineering - 20M0541 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Indicator Light; Module Lens Colour Banner Engineering
20M0541
Programmable Indicator Light; Module Lens Colour Banner Engineering 20M0541
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator/Display - 6155880 - Radwell International
Willingboro, NJ, United States
Indicator/Display
6155880
Indicator/Display 6155880
EZ-LIGHT, 75669 - K50 SERIES, 3-COLOR MULTI-FUNCTION INDIC, VOLTAGE: 18-30V DC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN RED YELLOW, EURO-STYLE QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

EZ-LIGHT, 75669 - K50 SERIES, 3-COLOR MULTI-FUNCTION INDIC, VOLTAGE: 18-30V DC, HOUSING: POLYCARBONATE, IP67, INPUT: PNP, COLORS: GREEN RED YELLOW, EURO-STYLE QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Indicator/Display -  - Radwell International
Willingboro, NJ, United States
Indicator/Display
Indicator/Display
BANNER ENGINEERING Controls & Indicators K50LGRY2PQ

BANNER ENGINEERING Controls & Indicators K50LGRY2PQ

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70167590 20M0541 6155880
Product Name INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 3 COLOR, RED, GREEN, YELLOW Programmable Indicator Light; Module Lens Colour Banner Engineering Indicator/Display Indicator/Display
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1232431 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Pilot Light - 140-LY480 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 480 volts
View Details