Banner Engineering Corp. Visual Signal Indicator, 24Vdc, Blue; Module Lens Colour Banner Engineering TL15B4Q

Description
VISUAL SIGNAL INDICATOR, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Datasheet
Description
VISUAL SIGNAL INDICATOR, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 24Vdc, Blue; Module Lens Colour Banner Engineering - 32AK8077 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 24Vdc, Blue; Module Lens Colour Banner Engineering
32AK8077
Visual Signal Indicator, 24Vdc, Blue; Module Lens Colour Banner Engineering 32AK8077
VISUAL SIGNAL INDICATOR, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

VISUAL SIGNAL INDICATOR, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32AK8077
Product Name Visual Signal Indicator, 24Vdc, Blue; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-427-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
M20 Conduit Pilot Light Indicator - 440A-A17124 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details