Banner Engineering Corp. Signal Indicator, Multicolor, Pigtail Qd; Module Lens Colour Banner Engineering K90PLRGB7QP

Description
SIGNAL INDICATOR, MULTICOLOR, PIGTAIL QD; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL INDICATOR, MULTICOLOR, PIGTAIL QD; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Indicator, Multicolor, Pigtail Qd; Module Lens Colour Banner Engineering - 31AJ4332 - Newark, An Avnet Company
Chicago, IL, United States
Signal Indicator, Multicolor, Pigtail Qd; Module Lens Colour Banner Engineering
31AJ4332
Signal Indicator, Multicolor, Pigtail Qd; Module Lens Colour Banner Engineering 31AJ4332
SIGNAL INDICATOR, MULTICOLOR, PIGTAIL QD; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes

SIGNAL INDICATOR, MULTICOLOR, PIGTAIL QD; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 31AJ4332
Product Name Signal Indicator, Multicolor, Pigtail Qd; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 105196 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-419-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details