Banner Engineering Corp. Light Module, Flashing/steady, Red, 70Mm; Module Lens Colour Banner Engineering SG-TL70-R

Description
LIGHT MODULE, FLASHING/STEADY, RED, 70MM; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65; Power Rating:-RoHS Compliant: Yes
Datasheet
Description
LIGHT MODULE, FLASHING/STEADY, RED, 70MM; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65; Power Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Module, Flashing/steady, Red, 70Mm; Module Lens Colour Banner Engineering - 76Y7412 - Newark, An Avnet Company
Chicago, IL, United States
Light Module, Flashing/steady, Red, 70Mm; Module Lens Colour Banner Engineering
76Y7412
Light Module, Flashing/steady, Red, 70Mm; Module Lens Colour Banner Engineering 76Y7412
LIGHT MODULE, FLASHING/STEADY, RED, 70MM; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65; Power Rating:-RoHS Compliant: Yes

LIGHT MODULE, FLASHING/STEADY, RED, 70MM; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65; Power Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 76Y7412
Product Name Light Module, Flashing/steady, Red, 70Mm; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Pilot Light - 365151 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
22mm Illuminated Flush Push Button - 2ALF8LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details