Banner Engineering Corp. Led, Outdoor, Indicator, 120Ma, Red; Module Lens Colour Banner Engineering K50LDXRXPQ

Description
LED, OUTDOOR, INDICATOR, 120mA, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes
Datasheet
Description
LED, OUTDOOR, INDICATOR, 120mA, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Outdoor, Indicator, 120Ma, Red; Module Lens Colour Banner Engineering - 10R5323 - Newark, An Avnet Company
Chicago, IL, United States
Led, Outdoor, Indicator, 120Ma, Red; Module Lens Colour Banner Engineering
10R5323
Led, Outdoor, Indicator, 120Ma, Red; Module Lens Colour Banner Engineering 10R5323
LED, OUTDOOR, INDICATOR, 120mA, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes

LED, OUTDOOR, INDICATOR, 120mA, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 10R5323
Product Name Led, Outdoor, Indicator, 120Ma, Red; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details