Banner Engineering Corp. Panel Indicators, Pilot Lights S18LGRYPQ

Description
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 25mA Quick Connect
Request a Quote Datasheet
Description
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 25mA Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2170-S18LGRYPQ-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2170-S18LGRYPQ-ND
Panel Indicators, Pilot Lights 2170-S18LGRYPQ-ND
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 25mA Quick Connect

LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 25mA Quick Connect

Buy Now Datasheet
Led Indicator, Grn/red/yel, 30V, Qd; Module Lens Colour Banner Engineering - 94T4394 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Grn/red/yel, 30V, Qd; Module Lens Colour Banner Engineering
94T4394
Led Indicator, Grn/red/yel, 30V, Qd; Module Lens Colour Banner Engineering 94T4394
LED INDICATOR, GRN/RED/YEL, 30V, QD; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:16mm; Product Range:EZ-LIGHT S18L Series; Power Rating:- RoHS Compliant: Yes

LED INDICATOR, GRN/RED/YEL, 30V, QD; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:16mm; Product Range:EZ-LIGHT S18L Series; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2170-S18LGRYPQ-ND 94T4394
Product Name Panel Indicators, Pilot Lights Led Indicator, Grn/red/yel, 30V, Qd; Module Lens Colour Banner Engineering
Lamp Type LED Lamps
LED Color Red; Yellow; Green
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator - LB02KW01-5C12-JB - NKK Switches
Specs
LED Color Red
Voltage type DC DC
Rated Voltage 12 volts
View Details
4 suppliers