Banner Engineering Corp. Indicator Led Panel 50Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering K50LGRYA120Q

Description
INDICATOR LED PANEL 50MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:130V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:-RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PANEL 50MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:130V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Panel 50Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering - 96M3291 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 50Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering
96M3291
Indicator Led Panel 50Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering 96M3291
INDICATOR LED PANEL 50MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:130V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:-RoHS Compliant: Yes

INDICATOR LED PANEL 50MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:130V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
INDICATOR LIGHT; MULTI COLOR; 3 COLOR; GREEN, RED, YELLOW, 5 PIN MICRO QD; 85-13 - 70167595 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR LIGHT; MULTI COLOR; 3 COLOR; GREEN, RED, YELLOW, 5 PIN MICRO QD; 85-13
70167595
INDICATOR LIGHT; MULTI COLOR; 3 COLOR; GREEN, RED, YELLOW, 5 PIN MICRO QD; 85-13 70167595
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base
  • Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 96M3291 70167595
Product Name Indicator Led Panel 50Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering INDICATOR LIGHT; MULTI COLOR; 3 COLOR; GREEN, RED, YELLOW, 5 PIN MICRO QD; 85-13
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Pilot Light - 6505058 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details