Banner Engineering Corp. Panel Indicators, Pilot Lights S22L2SRGB14Q

Description
LED Panel Indicator Amber, Blue, Cyan, Green, Lime Green, Magenta, Rose, Sky Blue, Spring Green, Orange, Red, Violet Diffused 10V ~ 30V 70mA Quick Connect
Request a Quote Datasheet
Description
LED Panel Indicator Amber, Blue, Cyan, Green, Lime Green, Magenta, Rose, Sky Blue, Spring Green, Orange, Red, Violet Diffused 10V ~ 30V 70mA Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2170-S22L2SRGB14Q-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2170-S22L2SRGB14Q-ND
Panel Indicators, Pilot Lights 2170-S22L2SRGB14Q-ND
LED Panel Indicator Amber, Blue, Cyan, Green, Lime Green, Magenta, Rose, Sky Blue, Spring Green, Orange, Red, Violet Diffused 10V ~ 30V 70mA Quick Connect

LED Panel Indicator Amber, Blue, Cyan, Green, Lime Green, Magenta, Rose, Sky Blue, Spring Green, Orange, Red, Violet Diffused 10V ~ 30V 70mA Quick Connect

Buy Now Datasheet
Prog Panel Indicator, Multicolor, 30V; Mounting Hole Dia Banner Engineering - 67AC7059 - Newark, An Avnet Company
Chicago, IL, United States
Prog Panel Indicator, Multicolor, 30V; Mounting Hole Dia Banner Engineering
67AC7059
Prog Panel Indicator, Multicolor, 30V; Mounting Hole Dia Banner Engineering 67AC7059
PROG PANEL INDICATOR, MULTICOLOR, 30V; Mounting Hole Dia:22mm; Forward Current / Color:-; Operating Voltage / Color:-; Luminous Intensity / Color:-; IP / NEMA Rating:IP66, IP67, IP69; Product Range:S22 Pro Series; MSL:- RoHS Compliant: Yes

PROG PANEL INDICATOR, MULTICOLOR, 30V; Mounting Hole Dia:22mm; Forward Current / Color:-; Operating Voltage / Color:-; Luminous Intensity / Color:-; IP / NEMA Rating:IP66, IP67, IP69; Product Range:S22 Pro Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2170-S22L2SRGB14Q-ND 67AC7059
Product Name Panel Indicators, Pilot Lights Prog Panel Indicator, Multicolor, 30V; Mounting Hole Dia Banner Engineering
Lamp Type LED Lamps LED Lamps
LED Color Red; Orange; Green; Blue
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-420-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1345553 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details