Banner Engineering Corp. Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering K80LGRYNQ

Description
INDICATOR, LED PANEL GREEN/RED/YELLOW, 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL GREEN/RED/YELLOW, 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering - 96M3326 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering
96M3326
Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering 96M3326
INDICATOR, LED PANEL GREEN/RED/YELLOW, 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes

INDICATOR, LED PANEL GREEN/RED/YELLOW, 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 96M3326
Product Name Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Pilot Light - 928322 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details