Body Features Color : Red Weight (KG) : 1.2
Dimensions Surge Arrester Height (MM) : 116
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 4 Discharge Current (Nominal) (KAMP) : 10 Qrs (C) : 3.2 Residual Voltage (Nominal Current) (KV) : 13.2 Short Circuit Current (KAMP) : 100 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 14.2 Voltage Rating (Uc) (KV) : 4 Voltage Rating (Ur) (KV) : 5
Mechanical Attachment Cantilever Strength -SSL (KN) : 200
Operation/Applicatio
n Application Type : Cable Sheath Protection Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features Minimum Packaging Unit : 1
Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : AMERICAS, China, EMEA, ANZPAC, ASIA
Product Type Features Product Family : CPA Surge Arrester Class : 1 Surge Arrester Technology : Wrap
Body Features
- Color : Red
- Weight (KG) : 1.2
Dimensions
- Surge Arrester Height (MM) : 116
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 4
- Discharge Current (Nominal) (KAMP) : 10
- Qrs (C) : 3.2
- Residual Voltage (Nominal Current) (KV) : 13.2
- Short Circuit Current (KAMP) : 100
- Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 14.2
- Voltage Rating (Uc) (KV) : 4
- Voltage Rating (Ur) (KV) : 5
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
Operation/Application
- Application Type : Cable Sheath Protection
- Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features
- Minimum Packaging Unit : 1
Product Availability
- Minimum Order Quantity : 3
- Surge Arrester Product Availability : AMERICAS, China, EMEA, ANZPAC, ASIA
Product Type Features
- Product Family : CPA
- Surge Arrester Class : 1
- Surge Arrester Technology : Wrap