TE Connectivity Lightning Arresters & Surge Arresters 961717-000

Description
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 400 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 79.7 Short Circuit Current (KAMP) : 16 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 85 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Mechanical Attachment Cantilever Strength -SSL (KN) : 200 Operation/Applicatio n Application Type : Switchgear Free of Lead, Cadmium, Heavy Metals : Yes Product Type Features Product Family : SPA Surge Arrester Class : 1 Surge Arrester Technology : Wrap
Request a Quote
Description
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 400 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 79.7 Short Circuit Current (KAMP) : 16 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 85 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Mechanical Attachment Cantilever Strength -SSL (KN) : 200 Operation/Applicatio n Application Type : Switchgear Free of Lead, Cadmium, Heavy Metals : Yes Product Type Features Product Family : SPA Surge Arrester Class : 1 Surge Arrester Technology : Wrap
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - 961717-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
961717-000
Lightning Arresters & Surge Arresters 961717-000
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 400 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 79.7 Short Circuit Current (KAMP) : 16 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 85 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Mechanical Attachment Cantilever Strength -SSL (KN) : 200 Operation/Applicatio n Application Type : Switchgear Free of Lead, Cadmium, Heavy Metals : Yes Product Type Features Product Family : SPA Surge Arrester Class : 1 Surge Arrester Technology : Wrap

Body Features


  • Color : Red

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Shed Inside Diameter : 57 MM  [2.2 INCH ]
  • Shed Outside Diameter (MM) : 57
  • Surge Arrester Height (MM) : 400

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 24
  • Discharge Current (Nominal) (KAMP) : 10
  • Residual Voltage (Nominal Current) (KV) : 79.7
  • Short Circuit Current (KAMP) : 16
  • Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 85
  • Voltage Rating (Uc) (KV) : 30
  • Voltage Rating (Ur) (KV) : 30

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 200

Operation/Application


  • Application Type : Switchgear
  • Free of Lead, Cadmium, Heavy Metals : Yes

Product Type Features


  • Product Family : SPA
  • Surge Arrester Class : 1
  • Surge Arrester Technology : Wrap
Buy Now

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number 961717-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products