Body Features Color : Gray Weight (KG) : 2.6
Configuration Features Termination Stud Thread : M12
Dimensions Creepage Distance : 1128 MM [44.24 INCH ] Shed Inside Diameter : 103 MM [4.06 INCH ] Shed Outside Diameter (MM) : 120 Surge Arrester Height (MM) : 298
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 28.8 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 103 Impulse Voltage 1.2/50µs (Positive) (KV) : 243 Qrs (C) : .4 Residual Voltage (Nominal Current) (KV) : 108 Short Circuit Current (KAMP) : 20 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 118.8 Voltage Rating (Uc) (KV) : 36 Voltage Rating (Ur) (KV) : 36
Industry Standards BIL Rating (KV) : 243
Mechanical Attachment Cantilever Strength -SSL (KN) : 225
Operation/Applicatio
n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability Surge Arrester Product Availability : Worldwide
Product Type Features Product Family : DOV Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage
Usage Conditions Power Frequency Withstand (Wet) (KV) : 103
Body Features
- Color : Gray
- Weight (KG) : 2.6
Configuration Features
- Termination Stud Thread : M12
Dimensions
- Creepage Distance : 1128 MM [44.24 INCH ]
- Shed Inside Diameter : 103 MM [4.06 INCH ]
- Shed Outside Diameter (MM) : 120
- Surge Arrester Height (MM) : 298
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 28.8
- Discharge Current (Nominal) (KAMP) : 10
- Flashover Voltage (KV) : 103
- Impulse Voltage 1.2/50µs (Positive) (KV) : 243
- Qrs (C) : .4
- Residual Voltage (Nominal Current) (KV) : 108
- Short Circuit Current (KAMP) : 20
- Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 118.8
- Voltage Rating (Uc) (KV) : 36
- Voltage Rating (Ur) (KV) : 36
Industry Standards
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 225
Operation/Application
- Application Type : Distribution
- Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability
- Surge Arrester Product Availability : Worldwide
Product Type Features
- Product Family : DOV
- Shed Profile : Alternating
- Surge Arrester Class : DH
- Surge Arrester Technology : Cage
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 103