Body Features Primary Product Color : Red Product Weight : 1.8 KG [3.968 LB ]
Dimensions Creepage Distance (MM) : 380 Product Height : 183 MM [7.205 INCH ] Shed Inside Diameter : 104 MM [4.09 INCH ] Shed Outside Diameter : 123 MM [4.84 INCH ]
Electrical Characteristics BIL Rating (KV) : 106 Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 106 Repetitive Charge Transfer Rating (Qrs) (C) : .5 Residual Voltage (Nominal Current) (KV) : 21 Short Circuit Current (KAMP) : 40 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 23.9 Voltage Rating (Ur) (KV) : 8
Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Distribution
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Worldwide
Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating
Usage Conditions Power Frequency Withstand (Wet) (KV) : 47
Body Features
- Primary Product Color : Red
- Product Weight : 1.8 KG [3.968 LB ]
Dimensions
- Creepage Distance (MM) : 380
- Product Height : 183 MM [7.205 INCH ]
- Shed Inside Diameter : 104 MM [4.09 INCH ]
- Shed Outside Diameter : 123 MM [4.84 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 106
- Continuous Operating Voltage (Uc) (KV) : 6
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 106
- Repetitive Charge Transfer Rating (Qrs) (C) : .5
- Residual Voltage (Nominal Current) (KV) : 21
- Short Circuit Current (KAMP) : 40
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 23.9
- Voltage Rating (Ur) (KV) : 8
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
- Thread Size : M12
Operation/Application
- Power Component Application Type : Distribution
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Core Type : Cage
- Designation Class : DH
- Shed Profile : Alternating
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 47