Body Features Color : Red
Configuration Features Termination Stud Thread : M12
Dimensions Shed Inside Diameter : 47 MM [1.9 INCH ] Shed Outside Diameter (MM) : 47 Surge Arrester Height (MM) : 486
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 21 Discharge Current (Nominal) (KAMP) : 5 Residual Voltage (Nominal Current) (KV) : 69.1 Short Circuit Current (KAMP) : 16 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 72 Voltage Rating (Uc) (KV) : 26.25 Voltage Rating (Ur) (KV) : 26.25
Mechanical Attachment Cantilever Strength -SSL (KN) : 200
Operation/Applicatio
n Application Type : Switchgear Free of Lead, Cadmium, Heavy Metals : Yes
Product Type Features Product Family : SNA Surge Arrester Technology : Wrap
Body Features
Configuration Features
- Termination Stud Thread : M12
Dimensions
- Shed Inside Diameter : 47 MM [1.9 INCH ]
- Shed Outside Diameter (MM) : 47
- Surge Arrester Height (MM) : 486
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 21
- Discharge Current (Nominal) (KAMP) : 5
- Residual Voltage (Nominal Current) (KV) : 69.1
- Short Circuit Current (KAMP) : 16
- Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 72
- Voltage Rating (Uc) (KV) : 26.25
- Voltage Rating (Ur) (KV) : 26.25
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
Operation/Application
- Application Type : Switchgear
- Free of Lead, Cadmium, Heavy Metals : Yes
Product Type Features
- Product Family : SNA
- Surge Arrester Technology : Wrap