TE Connectivity Lightning Arresters & Surge Arresters EN6384-000

Description
Body Features Color : Gray Weight (KG) : 2.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 945 MM  [37.06 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester Height (MM) : 298 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 98 Impulse Voltage 1.2/50µs (Positive) (KV) : 230 Qrs (C) : .4 Residual Voltage (Nominal Current) (KV) : 90 Short Circuit Current (KAMP) : 20 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 99 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 230 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : DOV Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 98
Request a Quote Datasheet
Description
Body Features Color : Gray Weight (KG) : 2.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 945 MM  [37.06 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester Height (MM) : 298 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 98 Impulse Voltage 1.2/50µs (Positive) (KV) : 230 Qrs (C) : .4 Residual Voltage (Nominal Current) (KV) : 90 Short Circuit Current (KAMP) : 20 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 99 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 230 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : DOV Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - EN6384-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
EN6384-000
Lightning Arresters & Surge Arresters EN6384-000
Body Features Color : Gray Weight (KG) : 2.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 945 MM  [37.06 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester Height (MM) : 298 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 98 Impulse Voltage 1.2/50µs (Positive) (KV) : 230 Qrs (C) : .4 Residual Voltage (Nominal Current) (KV) : 90 Short Circuit Current (KAMP) : 20 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 99 Voltage Rating (Uc) (KV) : 30 Voltage Rating (Ur) (KV) : 30 Industry Standards BIL Rating (KV) : 230 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : DOV Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 98

Body Features


  • Color : Gray
  • Weight (KG) : 2.3

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance : 945 MM  [37.06 INCH ]
  • Shed Inside Diameter : 93 MM  [3.66 INCH ]
  • Shed Outside Diameter (MM) : 105
  • Surge Arrester Height (MM) : 298

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 24
  • Discharge Current (Nominal) (KAMP) : 10
  • Flashover Voltage (KV) : 98
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 230
  • Qrs (C) : .4
  • Residual Voltage (Nominal Current) (KV) : 90
  • Short Circuit Current (KAMP) : 20
  • Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 99
  • Voltage Rating (Uc) (KV) : 30
  • Voltage Rating (Ur) (KV) : 30

Industry Standards


  • BIL Rating (KV) : 230

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 225

Operation/Application


  • Application Type : Distribution
  • Free of Lead, Cadmium, Heavy Metals : Yes

Product Availability


  • Surge Arrester Product Availability : Worldwide

Product Type Features


  • Product Family : DOV
  • Shed Profile : Alternating
  • Surge Arrester Class : DH
  • Surge Arrester Technology : Cage

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 98
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number EN6384-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products