Body Features Primary Product Color : Red Product Weight : 1.1 KG [2.425 LB ]
Dimensions Product Height : 109 MM [4.291 INCH ]
Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge Transfer Rating (Qrs) (C) : 3.2 Residual Voltage (Nominal Current) (KV) : 9.9 Short Circuit Current (KAMP) : 100 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 10.7 Voltage Rating (Ur) (KV) : 3.8
Mechanical Attachment Cantilever Strength -SSL (KN) : 200 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Underground Network
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, China, Americas
Product Type Features Core Type : Wrap Designation Class : 1
Body Features
- Primary Product Color : Red
- Product Weight : 1.1 KG [2.425 LB ]
Dimensions
- Product Height : 109 MM [4.291 INCH ]
Electrical Characteristics
- Discharge Current (Nominal) (KAMP) : 10
- Repetitive Charge Transfer Rating (Qrs) (C) : 3.2
- Residual Voltage (Nominal Current) (KV) : 9.9
- Short Circuit Current (KAMP) : 100
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 10.7
- Voltage Rating (Ur) (KV) : 3.8
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 200
- Thread Size : M12
Operation/Application
- Power Component Application Type : Underground Network
Packaging Features
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, China, Americas
Product Type Features
- Core Type : Wrap
- Designation Class : 1