Body Features Color : Grey Weight (KG) : 2.65
Configuration Features Termination Stud Thread : M12
Dimensions Creepage Distance : 632 MM [24.881 INCH ] Shed Inside Diameter : 97 MM [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 260
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 19 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 70 Impulse Voltage 1.2/50µs (Positive) (KV) : 180 Residual Voltage (Nominal Current) (KV) : 61.6 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 64 Voltage Rating (Ur) (KV) : 23.75
Industry Standards BIL Rating (KV) : 180
Mechanical Attachment Cantilever Strength -SSL (KN) : 350
Operation/Applicatio
n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features Minimum Packaging Unit : 3
Product Availability Surge Arrester Product Availability : Worldwide
Product Type Features Product Family : OCP2 Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage
Usage Conditions Power Frequency Withstand (Wet) (KV) : 70
Body Features
- Color : Grey
- Weight (KG) : 2.65
Configuration Features
- Termination Stud Thread : M12
Dimensions
- Creepage Distance : 632 MM [24.881 INCH ]
- Shed Inside Diameter : 97 MM [3.8 INCH ]
- Shed Outside Diameter (MM) : 119
- Surge Arrester Height (MM) : 260
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 19
- Discharge Current (Nominal) (KAMP) : 10
- Flashover Voltage (KV) : 70
- Impulse Voltage 1.2/50µs (Positive) (KV) : 180
- Residual Voltage (Nominal Current) (KV) : 61.6
- Short Circuit Current (KAMP) : 40
- Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 64
- Voltage Rating (Ur) (KV) : 23.75
Industry Standards
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 350
Operation/Application
- Application Type : Distribution
- Free of Lead, Cadmium, Heavy Metals : Yes
Packaging Features
- Minimum Packaging Unit : 3
Product Availability
- Surge Arrester Product Availability : Worldwide
Product Type Features
- Product Family : OCP2
- Shed Profile : Alternating
- Surge Arrester Class : 2
- Surge Arrester Technology : Cage
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 70