Body Features Primary Product Color : Gray Product Weight : 1.3 KG [2.866 LB ]
Dimensions Creepage Distance : 405 MM [15.88 INCH ] Product Height : 160 MM [6.299 INCH ] Shed Inside Diameter : 93 MM [3.66 INCH ] Shed Outside Diameter : 105 MM [4.13 INCH ]
Electrical Characteristics BIL Rating (KV) : 174 Continuous Operating Voltage (Uc) (KV) : 7.2 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 174 Repetitive Charge Transfer Rating (Qrs) (C) : .4 Residual Voltage (Nominal Current) (KV) : 27.4 Short Circuit Current (KAMP) : 20 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 31.3 Voltage Rating (Ur) (KV) : 9
Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Distribution
Packaging Features Packaging Quantity : 3
Product Availability Product Availability : Worldwide
Product Type Features Core Type : Cage Designation Class : DH Shed Profile : Alternating
Usage Conditions Power Frequency Withstand (Wet) (KV) : 46
Body Features
- Primary Product Color : Gray
- Product Weight : 1.3 KG [2.866 LB ]
Dimensions
- Creepage Distance : 405 MM [15.88 INCH ]
- Product Height : 160 MM [6.299 INCH ]
- Shed Inside Diameter : 93 MM [3.66 INCH ]
- Shed Outside Diameter : 105 MM [4.13 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 174
- Continuous Operating Voltage (Uc) (KV) : 7.2
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 174
- Repetitive Charge Transfer Rating (Qrs) (C) : .4
- Residual Voltage (Nominal Current) (KV) : 27.4
- Short Circuit Current (KAMP) : 20
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 31.3
- Voltage Rating (Ur) (KV) : 9
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 225
- Thread Size : M12
Operation/Application
- Power Component Application Type : Distribution
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Core Type : Cage
- Designation Class : DH
- Shed Profile : Alternating
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 46