TE Connectivity Lightning Arresters & Surge Arresters C99382-000

Description
Body Features Primary Product Color : Black Product Weight : .2 KG  [.441 LB ] Dimensions Product Height : 56 MM  [2.205 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : .28 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 1.2 Short Circuit Current (KAMP) : 40 Mechanical Attachment Thread Size : M8 Operation/Applicatio n Power Component Application Type : Overhead Network Product Availability Product Availability : Worldwide Product Type Features Designation Class : Type II
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : .2 KG  [.441 LB ] Dimensions Product Height : 56 MM  [2.205 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : .28 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 1.2 Short Circuit Current (KAMP) : 40 Mechanical Attachment Thread Size : M8 Operation/Applicatio n Power Component Application Type : Overhead Network Product Availability Product Availability : Worldwide Product Type Features Designation Class : Type II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - C99382-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
C99382-000
Lightning Arresters & Surge Arresters C99382-000
Body Features Primary Product Color : Black Product Weight : .2 KG  [.441 LB ] Dimensions Product Height : 56 MM  [2.205 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : .28 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 1.2 Short Circuit Current (KAMP) : 40 Mechanical Attachment Thread Size : M8 Operation/Applicatio n Power Component Application Type : Overhead Network Product Availability Product Availability : Worldwide Product Type Features Designation Class : Type II

Body Features


  • Primary Product Color : Black
  • Product Weight : .2 KG  [.441 LB ]

Dimensions


  • Product Height : 56 MM  [2.205 INCH ]

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : .28
  • Discharge Current (Nominal) (KAMP) : 10
  • Residual Voltage (Nominal Current) (KV) : 1.2
  • Short Circuit Current (KAMP) : 40

Mechanical Attachment


  • Thread Size : M8

Operation/Application


  • Power Component Application Type : Overhead Network

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Designation Class : Type II
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number C99382-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products