Body Features Primary Product Color : Gray Product Weight : 26.5 KG [58.422 LB ]
Dimensions Creepage Distance : 5212 MM [205.197 INCH ] Product Height : 1615 MM [63.583 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 110.4 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 642 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.6 Residual Voltage (Nominal Current) (KV) : 348.45 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 138
Mechanical Attachment Cantilever Strength -SSL (KN) : .35
Operation/Applicatio
n Power Component Application Type : Station
Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Body Features
- Primary Product Color : Gray
- Product Weight : 26.5 KG [58.422 LB ]
Dimensions
- Creepage Distance : 5212 MM [205.197 INCH ]
- Product Height : 1615 MM [63.583 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 110.4
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 642
- Power Component Voltage Class : High Voltage
- Repetitive Charge Transfer Rating (Qrs) (C) : 1.6
- Residual Voltage (Nominal Current) (KV) : 348.45
- Short Circuit Current (KAMP) : 65
- Voltage Rating (Ur) (KV) : 138
Mechanical Attachment
- Cantilever Strength -SSL (KN) : .35
Operation/Application
- Power Component Application Type : Station
Product Availability
- Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands