TE Connectivity Lightning Arresters & Surge Arresters EN6279-000

Description
Body Features Color : Gray Weight (KG) : 1.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 405 MM  [15.88 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester Height (MM) : 160 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 9.6 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 46 Impulse Voltage 1.2/50µs (Positive) (KV) : 174 Qrs (C) : .4 Residual Voltage (Nominal Current) (KV) : 36.6 Short Circuit Current (KAMP) : 20 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 40.3 Voltage Rating (Uc) (KV) : 12 Voltage Rating (Ur) (KV) : 12 Industry Standards BIL Rating (KV) : 174 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : DOV Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 46
Request a Quote Datasheet
Description
Body Features Color : Gray Weight (KG) : 1.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 405 MM  [15.88 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester Height (MM) : 160 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 9.6 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 46 Impulse Voltage 1.2/50µs (Positive) (KV) : 174 Qrs (C) : .4 Residual Voltage (Nominal Current) (KV) : 36.6 Short Circuit Current (KAMP) : 20 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 40.3 Voltage Rating (Uc) (KV) : 12 Voltage Rating (Ur) (KV) : 12 Industry Standards BIL Rating (KV) : 174 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : DOV Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 46
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - EN6279-000 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
EN6279-000
Lightning Arresters & Surge Arresters EN6279-000
Body Features Color : Gray Weight (KG) : 1.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 405 MM  [15.88 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester Height (MM) : 160 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 9.6 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 46 Impulse Voltage 1.2/50µs (Positive) (KV) : 174 Qrs (C) : .4 Residual Voltage (Nominal Current) (KV) : 36.6 Short Circuit Current (KAMP) : 20 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 40.3 Voltage Rating (Uc) (KV) : 12 Voltage Rating (Ur) (KV) : 12 Industry Standards BIL Rating (KV) : 174 Mechanical Attachment Cantilever Strength -SSL (KN) : 225 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : DOV Shed Profile : Alternating Surge Arrester Class : DH Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 46

Body Features


  • Color : Gray
  • Weight (KG) : 1.3

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance : 405 MM  [15.88 INCH ]
  • Shed Inside Diameter : 93 MM  [3.66 INCH ]
  • Shed Outside Diameter (MM) : 105
  • Surge Arrester Height (MM) : 160

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 9.6
  • Discharge Current (Nominal) (KAMP) : 10
  • Flashover Voltage (KV) : 46
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 174
  • Qrs (C) : .4
  • Residual Voltage (Nominal Current) (KV) : 36.6
  • Short Circuit Current (KAMP) : 20
  • Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 40.3
  • Voltage Rating (Uc) (KV) : 12
  • Voltage Rating (Ur) (KV) : 12

Industry Standards


  • BIL Rating (KV) : 174

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 225

Operation/Application


  • Application Type : Distribution
  • Free of Lead, Cadmium, Heavy Metals : Yes

Product Availability


  • Surge Arrester Product Availability : Worldwide

Product Type Features


  • Product Family : DOV
  • Shed Profile : Alternating
  • Surge Arrester Class : DH
  • Surge Arrester Technology : Cage

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 46
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number EN6279-000
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products