Body Features Color : Black Weight (KG) : .7
Configuration Features Termination Stud Thread : M8
Dimensions Shed Inside Diameter (MM) : 68 Shed Outside Diameter (MM) : 68 Surge Arrester Height (MM) : 56
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : .44 Discharge Current (Nominal) (KAMP) : 10 Qrs (C) : 4.1 Residual Voltage (Nominal Current) (KV) : 1.6 Voltage Rating (Uc) (KV) : .44 Voltage Rating (Ur) (KV) : .55
Packaging Features Minimum Packaging Unit : 3
Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : EMEA, ANZPAC, AMERICAS, ASIA
Product Type Features Surge Arrester Class : 2
Body Features
- Color : Black
- Weight (KG) : .7
Configuration Features
- Termination Stud Thread : M8
Dimensions
- Shed Inside Diameter (MM) : 68
- Shed Outside Diameter (MM) : 68
- Surge Arrester Height (MM) : 56
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : .44
- Discharge Current (Nominal) (KAMP) : 10
- Qrs (C) : 4.1
- Residual Voltage (Nominal Current) (KV) : 1.6
- Voltage Rating (Uc) (KV) : .44
- Voltage Rating (Ur) (KV) : .55
Packaging Features
- Minimum Packaging Unit : 3
Product Availability
- Minimum Order Quantity : 3
- Surge Arrester Product Availability : EMEA, ANZPAC, AMERICAS, ASIA
Product Type Features