TE Connectivity Lightning Arresters & Surge Arresters 1-2133772-3

Description
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 96 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 672 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 288 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 120 Mechanical Attachment Cantilever Strength -SSL (KN) : .35 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 96 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 672 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 288 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 120 Mechanical Attachment Cantilever Strength -SSL (KN) : .35 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Arresters & Surge Arresters - 1-2133772-3 - TE Connectivity
Berwyn, PA, United States
Lightning Arresters & Surge Arresters
1-2133772-3
Lightning Arresters & Surge Arresters 1-2133772-3
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 96 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 672 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 2.2 Residual Voltage (Nominal Current) (KV) : 288 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 120 Mechanical Attachment Cantilever Strength -SSL (KN) : .35 Operation/Applicatio n Power Component Application Type : Station Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands

Body Features


  • Primary Product Color : Gray
  • Product Weight : 27.5 KG  [60.627 LB ]

Dimensions


  • Creepage Distance : 4500 MM  [177.166 INCH ]
  • Product Height : 1076 MM  [42.362 INCH ]

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 96
  • Discharge Current (Nominal) (KAMP) : 10
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 672
  • Power Component Voltage Class : High Voltage
  • Repetitive Charge Transfer Rating (Qrs) (C) : 2.2
  • Residual Voltage (Nominal Current) (KV) : 288
  • Short Circuit Current (KAMP) : 65
  • Voltage Rating (Ur) (KV) : 120

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : .35

Operation/Application


  • Power Component Application Type : Station

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Lightning Protection Systems
Product Number 1-2133772-3
Product Name Lightning Arresters & Surge Arresters
Unlock Full Specs
to access all available technical data

Similar Products